- Brand : Alco
- Product name : Nevada
- Product code : U093328
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 26682
- Info modified on : 04 Apr 2019 09:40:15
-
Long product name Alco Nevada table lamp Silver
:
Nevada lamp, silver
-
Short summary description Alco Nevada table lamp Silver
:
Alco Nevada, Silver, Metal, AC 220 - 240V 50Hz
-
Long summary description Alco Nevada table lamp Silver
:
Alco Nevada. Product colour: Silver, Material: Metal. Power requirements: AC 220 - 240V 50Hz