- Brand : Alco
- Product name : Kansas
- Product code : U095411
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 23008
- Info modified on : 04 Apr 2019 09:40:15
-
Long product name Alco Kansas table lamp Black
:
Kansas lamp, black
-
Short summary description Alco Kansas table lamp Black
:
Alco Kansas, Black, Metal, AC 220 - 240V 50Hz
-
Long summary description Alco Kansas table lamp Black
:
Alco Kansas. Product colour: Black, Material: Metal. Power requirements: AC 220 - 240V 50Hz