- Brand : Alco
- Product name : Arizona
- Product code : U902600
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 16180
- Info modified on : 13 Sep 2020 05:50:36
-
Long product name Alco Arizona table lamp Grey
:
Arizona lamp, grey
-
Short summary description Alco Arizona table lamp Grey
:
Alco Arizona, Grey, Metal, AC 220 - 240V 50Hz
-
Long summary description Alco Arizona table lamp Grey
:
Alco Arizona. Product colour: Grey, Material: Metal. Power requirements: AC 220 - 240V 50Hz