- Brand : Kensington
- Product name : MicroSaver Bulk Pack (25)
- Product code : 64021K
- Category : Cable Locks
- Data-sheet quality : created/standardized by Icecat
- Product views : 19111
- Info modified on : 29 Mar 2017 13:55:56
- Warranty: : Lifetime Warranty
-
Long product name Kensington MicroSaver Bulk Pack (25) cable lock 1.8 m
:
MicroSaver Bulk Pack (25)
-
Kensington MicroSaver Bulk Pack (25) cable lock 1.8 m
:
- The industrial standard for notebook security,approved by all major notebook manufacturers.
- Microsaver patented T-Bar mechanism fits into the Kensington slot, built into 95% of Notebooks and also many LCD projectors and flat screens.
- Very easy to install with no unsightly components stuck onto your notebook.
- Loop the 1.8 m cable (4.75mm thick) around a fixed object and introduce the lock into your notebook thats all there is to it!
- 25 Microsavers all with their own 2 keys in one box. -
Short summary description Kensington MicroSaver Bulk Pack (25) cable lock 1.8 m
:
Kensington MicroSaver Bulk Pack (25), 1.8 m
-
Long summary description Kensington MicroSaver Bulk Pack (25) cable lock 1.8 m
:
Kensington MicroSaver Bulk Pack (25). Cable length: 1.8 m
Embed the product datasheet into your content
Weight & dimensions | |
---|---|
Cable length | 1.8 m |