Nilfisk Elite Superior 3.2 L Cylinder vacuum Dry 2000 W Dust bag

  • Brand : Nilfisk
  • Product name : Elite Superior
  • Product code : 107402953
  • GTIN (EAN/UPC) : 5715492123261
  • Category : Vacuums
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20855
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description Nilfisk Elite Superior 3.2 L Cylinder vacuum Dry 2000 W Dust bag :

    Nilfisk Elite Superior, 2000 W, Cylinder vacuum, Dry, Dust bag, 3.2 L, HEPA

  • Long summary description Nilfisk Elite Superior 3.2 L Cylinder vacuum Dry 2000 W Dust bag :

    Nilfisk Elite Superior. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 71 dB. Product colour: Black

Reviews
Updated:
2016-11-15 01:55:54
Average rating:90
Uk has collected 1 expert review for Nilfisk Elite Superior 3.2 L Cylinder vacuum Dry 2000 W Dust bag and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.