Nilfisk Elite Comfort 3.2 L Cylinder vacuum Dry 2000 W Dust bag

  • Brand : Nilfisk
  • Product name : Elite Comfort
  • Product code : 107402949
  • GTIN (EAN/UPC) : 5715492123308
  • Category : Vacuums
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18419
  • Info modified on : 24 Jul 2019 09:24:13
  • Short summary description Nilfisk Elite Comfort 3.2 L Cylinder vacuum Dry 2000 W Dust bag :

    Nilfisk Elite Comfort, 2000 W, Cylinder vacuum, Dry, Dust bag, 3.2 L, HEPA

  • Long summary description Nilfisk Elite Comfort 3.2 L Cylinder vacuum Dry 2000 W Dust bag :

    Nilfisk Elite Comfort. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 70 dB. Product colour: Black, Blue