Beats by Dr. Dre BeatBox Mono portable speaker Black

  • Brand : Beats by Dr. Dre
  • Product name : BeatBox
  • Product code : 900-00067-03
  • GTIN (EAN/UPC) : 0848447001729
  • Category : Portable & Party Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9772
  • Info modified on : 25 Sep 2023 14:53:44
  • Long product name Beats by Dr. Dre BeatBox Mono portable speaker Black :

    Product Type:Speaker - with Apple cradle - wired Weight:5.62 kg Enclosure Colour:Black

  • Short summary description Beats by Dr. Dre BeatBox Mono portable speaker Black :

    Beats by Dr. Dre BeatBox, 1.0 channels, Wired & Wireless, Mono portable speaker, Black, Universal, Battery

  • Long summary description Beats by Dr. Dre BeatBox Mono portable speaker Black :

    Beats by Dr. Dre BeatBox. Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: Black. Recommended usage: Universal. Power source type: Battery

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-09-12 03:30:20
Average rating:74
Uk has collected 29 expert reviews for Beats by Dr. Dre BeatBox Mono portable speaker Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
stuff.tv
Updated:
2014-09-12 03:30:20
Average rating:60
Although it looks portable with its integrated carry handle, it does need to be plugged into the mains to work. That's slight disappointment, as its aggressive, powerful sound is ideal for big outdoor gatherings. Still, you can always trail an extension c...
whathifi.com
Updated:
2015-12-20 09:38:28
Average rating:40
Having done a fine job with its iPod-friendly headphones, it was only matter of time before added a speaker dock to its arsenal.The 200W Beatbox is a beefy system with serious desktop presence.The top has a smooth matt-black finish and features a dock...
  • Expansive soundstage, big, ballsy midrange, hefty bass...
  • Bass doesn't integrate particularly well, ridiculously brash and aggressive treble...
tbreak.ae
Updated:
2016-12-29 16:19:29
Average rating:80
The word ordinary does not exist in Monster’s dictionary when they are designing audio products. And why should it when its backed by someone as extra-ordinarily talented as Dr. Dre. After all, he gets to have a final word on all products that carry th...
  • Extremely loud, awesome quality...
  • Remote isn't that great, no on unit controls and pricey!...
chipchick.com
Updated:
2014-09-12 03:30:20
Average rating:0
The Beatbox Portable is the latest addition to the Beats by Dr. Dre speaker line-up. Can you believe that the original Beatbox was released back in 2010? Damn… were does the time go?! Well, with time comes advancements and improvements, and that is exactl...
  • Neat design, rich sound quality, not too bass heavy, pairs easily via Bluetooth, Bluetooth streaming quality is excellent, smaller footprint, carry handles and lightweight design makes it easy to carry, really shines on higher bit rates...
  • Remote is a bit cheap looking, no batteries included, placement is key to fill the room with sound, collects dirt and fingerprints easily, price is a bit high – but you know you want it anyway, Prev2 of 2Next...
  • The Beatbox Portable might just have beaten its competition to a pulp. It's stylish, easily portable, and it's not only a great sounding iPhone/iPod dock, but it also shines as a Bluetooth speaker too! However, while the sound that was emanating from the...
booredatwork.com
Updated:
2014-09-12 03:30:20
Average rating:0
Dr. Dre has done well for himself, the beats by dr.dre line has grown to such levels to encompass smartphones, HP Laptops and DJ headphones. So it is only natural they have a portable beatbox cranking out some heavy tunes. Beatbox Portable lets you take y...
examiner.com
Updated:
2015-05-23 12:04:27
Average rating:80
The HTC Vivid and HTC One X have Beats Audio within its version of Android 4, ICS implementation. Connecting via Bluetooth or the headset jack produces rich sound with strong bass from each phone. Beats Audio is on by default for each device and can be co...
pcmag.com
Updated:
2015-12-20 09:38:28
Average rating:70
In the space of about a year, Bluetooth and AirPlay wireless speaker docks have begun to replace old-fashioned wired systems. Bluetooth's streaming quality has improved so much that this isn't a bad thing. Now Monster has joined the fray. At $449.95 (dire...
  • Powerful audio output with deep bass response. Streams via Bluetooth, but also has dock for iPhones and Pods. Portable, with built in handles for easy carrying.
  • Runs on six D cell batteries. Audible hiss when at maximum, regardless of Bluetooth device volume. Just the slightest hint of distortion at maximum volume on deep bass tracks...
  • The powerful, portable Beats by Dr. Dre Beatbox Portable From Monster offers solid audio performance, but suffers from excessive hiss at higher volumes...
g4tv.com
Updated:
2015-12-20 09:38:28
Average rating:60
Video Review: With the Beats by Dre Beatbox from AT&T, listening to music just got a lot more portable. Matt Mira and Kevin Pereira take a look at the $399 device with its built-in dock connector, 5.25" subwoofer, Bluetooth connectivity and more for Ga...
gadgetreview.com
Updated:
2015-12-20 09:38:28
Average rating:90
Pros:Awesomely loud Built-in handle for carrying Includes remote and built-in iPod Dock GSM shielding prevents cell phone interference Cons:Expensive; $300+ A bit bright tonally at high volumes Heavy and big No battery or Bluetooth option If 5 years ag...
  • Awesomely loud, Builtin handle for carrying, Includes remote and builtin iPod Dock, GSM shielding prevents cell phone interference...
  • Expensive; $300, A bit bright tonally at high volumes, Heavy and big, No battery or Bluetooth option...
More