- Brand : A4Tech
- Product name : A4-V5A
- Product code : A4-V5A
- GTIN (EAN/UPC) : 4711421897877
- Category : Mice
- Data-sheet quality : created/standardized by Icecat
- Product views : 13021
- Info modified on : 23 Feb 2023 16:29:46
-
Long product name A4Tech A4-V5A mouse USB Type-A Optical 3200 DPI
:
A4-V5A, 7 keys, USB, 1.8 m, 3200 Dpi, 160Kb
-
Short summary description A4Tech A4-V5A mouse USB Type-A Optical 3200 DPI
:
A4Tech A4-V5A, Optical, USB Type-A, 3200 DPI, Black
-
Long summary description A4Tech A4-V5A mouse USB Type-A Optical 3200 DPI
:
A4Tech A4-V5A. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Works on any surface. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |