Denon AVR-3313CI AV receiver 125 W 7.1 channels 3D Black

  • Brand : Denon
  • Product name : AVR-3313CI
  • Product code : AVR-3313CI
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6101
  • Info modified on : 24 Nov 2020 19:10:56
  • Long product name Denon AVR-3313CI AV receiver 125 W 7.1 channels 3D Black :

    Dolby TrueHD/Dolby Digital Plus, Dolby Pro Logic IIz, DTS-HD Master Audio/DTS High Resolution, Audio DAC,DNLA 1.5, HDMI x 10, HD AM/FM, Pandora, Spotify, SiriusXM

  • Short summary description Denon AVR-3313CI AV receiver 125 W 7.1 channels 3D Black :

    Denon AVR-3313CI, 125 W, 7.1 channels, 165 W, 24-bit/192kHz, AAC, FLAC, MP3, WMA, AM, FM

  • Long summary description Denon AVR-3313CI AV receiver 125 W 7.1 channels 3D Black :

    Denon AVR-3313CI. Power output per channel (20-20KHz@8 Ohm): 125 W, Audio output channels: 7.1 channels, Power output per channel (1KHz@6 Ohm): 165 W. Audio formats supported: AAC, FLAC, MP3, WMA. Supported radio bands: AM, FM, Internet radio services supported: Pandora, SIRIUS Internet Radio, Spotify, vTuner, AM band range: 530 - 1710 kHz. Width: 434.3 mm, Depth: 378.9 mm, Height: 166.8 mm