- Brand : Doberman
- Product name : SE-0106
- Product code : SE-0106
- Category : Alarm System Enclosures
- Data-sheet quality : created/standardized by Icecat
- Product views : 3831
- Info modified on : 19 Oct 2017 16:46:55
-
Long product name Doberman SE-0106 alarm system enclosure Grey, Silver
:
Vibration sensor, 100 dB
-
Short summary description Doberman SE-0106 alarm system enclosure Grey, Silver
:
Doberman SE-0106, 69.8 mm, 6.35 mm, 69.8 mm
-
Long summary description Doberman SE-0106 alarm system enclosure Grey, Silver
:
Doberman SE-0106. Width: 69.8 mm, Depth: 6.35 mm, Height: 69.8 mm