- Brand : Belkin
- Product name : F3U159CP18M
- Product code : F3U159CP18M
- Category : USB Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 5213
- Info modified on : 28 Dec 2020 10:20:37
-
Long product name Belkin F3U159CP18M USB cable 1.8 m USB 2.0 USB A USB B Black
:
1.8m USB 3.0 A-B Cable - Black
-
Short summary description Belkin F3U159CP18M USB cable 1.8 m USB 2.0 USB A USB B Black
:
Belkin F3U159CP18M, 1.8 m, USB A, USB B, USB 2.0, Male/Male, Black
-
Long summary description Belkin F3U159CP18M USB cable 1.8 m USB 2.0 USB A USB B Black
:
Belkin F3U159CP18M. Cable length: 1.8 m, Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black