- Brand : Samson
- Product name : C03U
- Product code : SAC03UCW
- Category : Microphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 13840
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Samson C03U Grey Stage/performance microphone
:
Multi-Pattern USB Studio Condenser Microphone
-
Short summary description Samson C03U Grey Stage/performance microphone
:
Samson C03U, Stage/performance microphone, 20 - 18000 Hz, 16 bit, 48 kHz, Wired, Grey
-
Long summary description Samson C03U Grey Stage/performance microphone
:
Samson C03U. Type: Stage/performance microphone, Microphone frequency: 20 - 18000 Hz, Bit rate: 16 bit. Connectivity technology: Wired. Product colour: Grey. Microphone weight: 453 g
Country | Distributor |
---|---|
|
1 distributor(s) |