Samson Meteor Silver

  • Brand : Samson
  • Product name : Meteor
  • Product code : METEOR
  • Category : Microphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6034
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Samson Meteor Silver :

    16-bit, 44.1/48kHz, 20 - 20000 Hz, 3.5 mm headphone jack, USB, LED

  • Short summary description Samson Meteor Silver :

    Samson Meteor, 20 - 20000 Hz, 16 bit, 48 kHz, Cardioid, Wired, Silver

  • Long summary description Samson Meteor Silver :

    Samson Meteor. Microphone frequency: 20 - 20000 Hz, Bit rate: 16 bit, Sample rate: 48 kHz. Connectivity technology: Wired. Product colour: Silver. Microphone weight: 657 g. Cables included: USB

Reviews
Updated:
2014-09-11 03:51:13
Average rating:83
Uk has collected 25 expert reviews for Samson Meteor Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
trustedreviews.com
Updated:
2016-12-29 23:42:47
Average rating:90
Microphones don't normally get the glamour. When it comes to making music it's all about the things that, well, make the music: the guitars, the drums, the keyboards, the saxophone, the piano, the violin, the voice, the triangle even. All the while the hu...
  • Easy plug and play setup, Stylish and portable, Great audio quality...
  • Not as high sampling rate as some, No gain control or analogue output...
  • The Samson Meteor Mic is one of the most charming products we've reviewed in a long time. Its superb styling, high build quality, ease of use and great sound quality combine to make for a hugely desirable addition to any home recording artist's arsenal. I...
macworld.com.au
Updated:
2016-12-29 23:42:47
Average rating:100
One of the iPad’s great strengths is its ability to be used as a recording device – but it’s not just for musicians who use it for instruments and vocals. Among its many other uses are recording podcasts, presentations, interviews and voice memos, and...
  • Inexpensive; amazing audio and build quality for the price...
  • None...
  • The Meteor Mic is beautifully made and works a treat – for the surprisingly low price of $159Related Tags: audio, buying advice, guide, ipad, macworld, macworld australia, microphone, music, rating, recording, review, sound, usb Print this...
expertreviews.co.uk
Updated:
2016-12-29 23:42:47
Average rating:80
Samson Audio has a good name in the world of professional audio production, but the Meteor Mic is one of their first consumer ventures. It's a high quality condenser microphone designed for accurate reproduction of vocals and acoustic instruments, maki...
  • This little condenser mic sound great, but you can get similar but higher-resolution mics for less...
techradar.com
Updated:
2016-12-29 23:42:47
Average rating:70
Podcasting is much improved by the addition of proper equipment, but you don't need to go mad; Samson's Meteor USB Microphone is a decent replacement for any laptop mic or headset, and it's cheaper than a full-scale SLR mic setup. Its sensitive cardioi...
  • Good sound quality, Nice design, Small...
  • Flexibility, Small size also lets it down somewhat...
gadgetreview.com
Updated:
2014-09-11 03:51:13
Average rating:100
Whether you need a good microphone for podcasting or just to get the most out of your Skype calls, I don't think you'll find a better balance of sound quality, good looks, portability, and value than the Samson Meteor Mic. Modeled after the classic studio...
  • Flexible legs create builtin mic stand, or microphone can be screwed onto an existing stand, Onmic volume/muting knob and headphone jack for latencyfree monitoring ensure that you sound professional and clear at all times, Sleek yet compact design and tra...
  • Volume/mute knob is located on the front of the mic, which can cause some sounds to pop up when adjusting, or become inaccessible if pointing the mic upward using the legs, some kind of remote would make this feature that much better, Bottom screw to atta...
  • Michael Radon 5.0 5.0 The Samson Meteor Mic may not be the best choice for a nationally-syndicated...
nerdreactor.com
Updated:
2016-12-29 23:42:47
Average rating:0
Our friends over at Samson have sent us their new Meteor Mic. For awhile now, we have been producing many of the Nerd Reactor Podcast with just my Samsung S II and my iPod Nano. With Samson's Meteor Mic, it's going to be nice to have an actual mic for a c...
  • The Samson Meteor Mic is a perfect mic for on-the-go recording. It's great for podcast recording, but is not best mic choice for recording instruments. The mic works well with both Mac and PC, and even works well on an iPpad with Garage Band. At the end o...
the-gadgeteer.com
Updated:
2016-12-29 23:42:47
Average rating:0
Most computers and mobile devices have built-in microphones now, and they are fine for phone calls and video calls. They fall short when you need a higher-quality audio for podcasting or recording music. There are a variety of microphones on the m...
  • Much higher-quality recordings than built-in mic on MBP or iPad, Doesn't require external power source, Small enough to take with you, Works with standard microphone mounts, May be shallow to say, but it's beautiful!...
  • Short, so you may need to find a way to elevate it or you'll have to hunch over it for voice recordings...
examiner.com
Updated:
2016-12-29 23:42:47
Average rating:100
Meteor Mic has a chrome-plated body that includes a fold-back leg design that looks like a retro satellite from the 1950's. A unique design allows the legs to adjust to the optimal position for any recording application from instruments to vocals or speec...
macobserver.com
Updated:
2016-12-29 23:42:47
Average rating:80
The USB Meteor Mic from SamsonThe integrated legs fold and bend for carrying and allow the microphone to be tilted. It features CD-Quality 16-bit 44.1/48kHz resolution and flat frequency response of 20Hz-20kHz. It plugs directly into any Mac for instant u...
  • Sturdy, versitle microphone works for music or vocal transmission.
  • None noted...
More