- Brand : Adamo
- Product name : S2025
- Product code : S2025AR
- Category : Water Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 12377
- Info modified on : 07 Mar 2018 11:28:08
-
Long product name Adamo S2025 Orange, White 1 pc(s) 250 ml
:
S2025, 250 ml, orange/white
-
Short summary description Adamo S2025 Orange, White 1 pc(s) 250 ml
:
Adamo S2025, Orange, White, Polypropylene (PP), 1 pc(s), Round, 250 ml, 85 mm
-
Long summary description Adamo S2025 Orange, White 1 pc(s) 250 ml
:
Adamo S2025. Product colour: Orange, White, Material: Polypropylene (PP), Quantity per pack: 1 pc(s). Volume: 250 ml, Width: 85 mm, Depth: 85 mm