- Brand : Patriot Memory
- Product name : BLITZ USB 3.0 64GB
- Product code : PSF64GBLZ3USB
- Category : USB Flash Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 12491
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 2 Years
-
Long product name Patriot Memory BLITZ USB 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple
:
USB 3.0, 64GB, LED, Polycarbonate
-
Short summary description Patriot Memory BLITZ USB 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple
:
Patriot Memory BLITZ USB 3.0 64GB, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Cap, 6 g, Purple
-
Long summary description Patriot Memory BLITZ USB 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple
:
Patriot Memory BLITZ USB 3.0 64GB. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Weight: 6 g. Product colour: Purple
Country | Distributor |
---|---|
|
1 distributor(s) |