- Brand : BeBook
- Product name : One
- Product code : BE-101
- Category : E-Book Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 47390
- Info modified on : 04 Apr 2019 09:43:13
-
Long product name BeBook One e-book reader 0.5 GB Black
:
One, 512MB, 6" 600x800 pixel ePaper, USB 2.0, SD, 220g
-
Short summary description BeBook One e-book reader 0.5 GB Black
:
BeBook One, 15.2 cm (6"), 600 x 800 pixels, djvu, epub, pdf, rtf, mp3, bmp, gif, jpg, PNG, tif, 0.5 GB
-
Long summary description BeBook One e-book reader 0.5 GB Black
:
BeBook One. Display diagonal: 15.2 cm (6"), Display resolution: 600 x 800 pixels. Document formats supported: djvu, epub, pdf, rtf, Audio formats supported: mp3, Image formats supported: bmp, gif, jpg, PNG, tif. Internal storage capacity: 0.5 GB, Compatible memory cards: SD, Maximum memory card size: 4 GB. Interface type: USB 2.0. Languages support: Estonian