Denon PMA-1520AE Performance/stage Silver

  • Brand : Denon
  • Product name : PMA-1520AE
  • Product code : BI08-120
  • GTIN (EAN/UPC) : 4582116369753
  • Category : Audio Amplifiers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 25814
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Denon PMA-1520AE Performance/stage Silver :

    Advanced UHC-MOS Single Push-Pull Circuit, CD-Player, Tuner, Network Player, 16.1kg, Silver

  • Short summary description Denon PMA-1520AE Performance/stage Silver :

    Denon PMA-1520AE, 280 W, 140 W, 0.2 W, 434 mm, 410 mm, 134 mm

  • Long summary description Denon PMA-1520AE Performance/stage Silver :

    Denon PMA-1520AE. RMS power output per channel (4 Ohm): 280 W, RMS power output per channel (8 Ohm): 140 W. Power consumption (standby): 0.2 W. Width: 434 mm, Depth: 410 mm, Height: 134 mm

Reviews
Updated:
2018-06-01 11:21:34
Average rating:0
Uk has collected 1 expert review for Denon PMA-1520AE Performance/stage Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.