- Brand : Lomography
- Product name : Color Negative 800 ISO 35mm, 3-pack
- Product code : 35MM 36 EXPOSURE 800
- Category : Colour Films
- Data-sheet quality : created/standardized by Icecat
- Product views : 5144
- Info modified on : 16 Nov 2016 10:25:26
-
Long product name Lomography Color Negative 800 ISO 35mm, 3-pack colour film 36 shots
:
Color Negative 800 ISO 35mm 3 Pack
-
Short summary description Lomography Color Negative 800 ISO 35mm, 3-pack colour film 36 shots
:
Lomography Color Negative 800 ISO 35mm, 3-pack
-
Long summary description Lomography Color Negative 800 ISO 35mm, 3-pack colour film 36 shots
:
Lomography Color Negative 800 ISO 35mm, 3-pack