- Brand : HoodMan
- Product name : RAWUSB3
- Product code : RAWUSB3
- Category : Card Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6358
- Info modified on : 16 Apr 2020 12:36:47
-
Long product name HoodMan RAWUSB3 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, White
:
RAWUSB3 - 5Gbps, CompactFlash, SD, SDHC, SDXC & UHS-1
-
Short summary description HoodMan RAWUSB3 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, White
:
HoodMan RAWUSB3, CF, SD, SDHC, SDXC, Black, White, 5000 Mbit/s, USB 3.2 Gen 1 (3.1 Gen 1)
-
Long summary description HoodMan RAWUSB3 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, White
:
HoodMan RAWUSB3. Compatible memory cards: CF, SD, SDHC, SDXC, Product colour: Black, White, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1)