- Brand : Nilfisk
- Product name : E 130.3-9 X-TRA
- Product code : 128470502
- GTIN (EAN/UPC) : 5703887117100
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 13014
- Info modified on : 25 Apr 2024 14:39:19
-
Long product name Nilfisk E 130.3-9 X-TRA pressure washer Upright Electric 500, 450 2100 W Black, Blue
:
500-450l/h, 130bar, 60°C
-
Short summary description Nilfisk E 130.3-9 X-TRA pressure washer Upright Electric 500, 450 2100 W Black, Blue
:
Nilfisk E 130.3-9 X-TRA, Upright, Electric, 9 m, 5 m, Black, Blue, Aluminium
-
Long summary description Nilfisk E 130.3-9 X-TRA pressure washer Upright Electric 500, 450 2100 W Black, Blue
:
Nilfisk E 130.3-9 X-TRA. Form factor: Upright, Power source: Electric, Hose length: 9 m. Maximum flow rate: 500, 450, Working pressure (max): 130 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2100 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 18.6 kg, Width: 390 mm, Depth: 345 mm
Country | Distributor |
---|---|
|
1 distributor(s) |