- Brand : Nilfisk
- Product name : E 130.3-9 P X-TRA
- Product code : 128470509
- GTIN (EAN/UPC) : 5703887117780
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 22071
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Nilfisk E 130.3-9 P X-TRA pressure washer Upright Electric 500 l/h 2100 W Black, Blue
:
Nilfisk E 130.3-9 P X-TRA, Upright, Electric, 9 m, Black, Blue, 500 l/h, 130 bar
-
Long summary description Nilfisk E 130.3-9 P X-TRA pressure washer Upright Electric 500 l/h 2100 W Black, Blue
:
Nilfisk E 130.3-9 P X-TRA. Form factor: Upright, Power source: Electric, Hose length: 9 m. Maximum flow rate: 500 l/h, Working pressure (max): 130 bar. Power consumption (typical): 2100 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 18.6 kg, Width: 390 mm, Depth: 345 mm
Country | Distributor |
---|---|
|
1 distributor(s) |