- Brand : Nilfisk
- Product name : P 150.2-9 P X-TRA
- Product code : 128470181
- GTIN (EAN/UPC) : 5703887114017
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 16133
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Nilfisk P 150.2-9 P X-TRA pressure washer Upright Electric 610, 540 2900 W Black, Blue
:
150bar, 610 - 540l/h, 60°C
-
Short summary description Nilfisk P 150.2-9 P X-TRA pressure washer Upright Electric 610, 540 2900 W Black, Blue
:
Nilfisk P 150.2-9 P X-TRA, Upright, Electric, 9 m, 5 m, Black, Blue, Aluminium
-
Long summary description Nilfisk P 150.2-9 P X-TRA pressure washer Upright Electric 610, 540 2900 W Black, Blue
:
Nilfisk P 150.2-9 P X-TRA. Form factor: Upright, Power source: Electric, Hose length: 9 m. Maximum flow rate: 610, 540, Working pressure (max): 150 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2900 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 26 kg, Width: 390 mm, Depth: 380 mm