- Brand : Nilfisk
- Product name : E 145.3-10 H X-TRA
- Product code : 128470508
- GTIN (EAN/UPC) : 5703887117162
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 15835
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Nilfisk E 145.3-10 H X-TRA pressure washer Upright Electric 500, 400 2100 W Black, Blue
:
2100W, 500 - 400l/h, 145bar
-
Short summary description Nilfisk E 145.3-10 H X-TRA pressure washer Upright Electric 500, 400 2100 W Black, Blue
:
Nilfisk E 145.3-10 H X-TRA, Upright, Electric, 10 m, 5 m, Black, Blue, Aluminium
-
Long summary description Nilfisk E 145.3-10 H X-TRA pressure washer Upright Electric 500, 400 2100 W Black, Blue
:
Nilfisk E 145.3-10 H X-TRA. Form factor: Upright, Power source: Electric, Hose length: 10 m. Maximum flow rate: 500, 400, Working pressure (max): 145 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2100 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 19.8 kg, Width: 345 mm, Depth: 395 mm