- Brand : Exone
- Product name : WORKSTATION 4504
- Product code : 77852
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 6767
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Exone WORKSTATION 4504 Intel® Xeon® E5 Family E5-1620V2 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K4000 Windows 7 Professional Midi Tower Black
:
Exone WORKSTATION 4504, 3.7 GHz, Intel® Xeon® E5 Family, 16 GB, 512 GB, Blu-Ray RW, Windows 7 Professional
-
Long summary description Exone WORKSTATION 4504 Intel® Xeon® E5 Family E5-1620V2 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K4000 Windows 7 Professional Midi Tower Black
:
Exone WORKSTATION 4504. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: Blu-Ray RW. Discrete graphics card model: NVIDIA® Quadro® K4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: Workstation