- Brand : VTech
- Product name : Tut Tut Flitzer Blitzstarter
- Product code : 80-144804
- GTIN (EAN/UPC) : 3417761448045
- Category : Play Vehicles & Play Tracks
- Data-sheet quality : created/standardized by Icecat
- Product views : 17214
- Info modified on : 19 Jan 2024 14:51:08
-
Short summary description VTech Tut Tut Flitzer Blitzstarter
:
VTech Tut Tut Flitzer Blitzstarter, Play vehicle track, 1 yr(s), Blue, Green, Red, Violet
-
Long summary description VTech Tut Tut Flitzer Blitzstarter
:
VTech Tut Tut Flitzer Blitzstarter. Product type: Play vehicle track, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Number of batteries supported: 2. Product colour: Blue, Green, Red, Violet
Embed the product datasheet into your content
Features | |
---|---|
Product type | Play vehicle track |
Product colour | Blue, Green, Red, Violet |
Recommended age (min) | 1 yr(s) |
Recommended age (max) | 5 yr(s) |
Power | |
---|---|
Number of batteries supported | 2 |
Weight & dimensions | |
---|---|
Width | 540 mm |
Depth | 120 mm |
Height | 135 mm |
Weight | 540 g |
Packaging content | |
---|---|
Batteries included |