- Brand : Exone
- Product name : AIO 19" Touch C76-19TOU-s
- Product code : 76794
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 8568
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Exone AIO 19" Touch C76-19TOU-s Intel® Core™ i5 i5-3230M 48.3 cm (19") 1440 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 7 Professional Black, Silver
:
Exone AIO 19" Touch C76-19TOU-s, 48.3 cm (19"), Intel® Core™ i5, 4 GB, 120 GB, Windows 7 Professional, Black, Silver
-
Long summary description Exone AIO 19" Touch C76-19TOU-s Intel® Core™ i5 i5-3230M 48.3 cm (19") 1440 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 7 Professional Black, Silver
:
Exone AIO 19" Touch C76-19TOU-s. Product type: All-in-One PC. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver