- Brand : Exone
- Product name : AIO 19" Touch C76-19TOU-s
- Product code : 76796
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 6926
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Exone AIO 19" Touch C76-19TOU-s Intel® Core™ i7 i7-3630QM 48.3 cm (19") 1440 x 900 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver
:
Exone AIO 19" Touch C76-19TOU-s, 48.3 cm (19"), Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional, Black, Silver
-
Long summary description Exone AIO 19" Touch C76-19TOU-s Intel® Core™ i7 i7-3630QM 48.3 cm (19") 1440 x 900 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver
:
Exone AIO 19" Touch C76-19TOU-s. Product type: All-in-One PC. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver