- Brand : QVS
- Product name : AC-US05M
- Product code : AC-US05M
- Category : Mobile Phone Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 4547
- Info modified on : 07 Nov 2019 08:43:00
-
Long product name QVS AC-US05M mobile phone cable White 0.5 m USB A Apple 30-pin
:
0.5m Hi-fi Stereo Audio & USB Sync/Charger Cable for iPod/iPhone & iPad/2/3
-
Short summary description QVS AC-US05M mobile phone cable White 0.5 m USB A Apple 30-pin
:
QVS AC-US05M, White, USB A, Apple 30-pin, 0.5 m, Male, Male
-
Long summary description QVS AC-US05M mobile phone cable White 0.5 m USB A Apple 30-pin
:
QVS AC-US05M. Product colour: White, Connector 1: USB A, Connector 2: Apple 30-pin