BTC M810PU mouse Ambidextrous USB Type-A Optical 800 DPI

  • Brand : BTC
  • Product name : M810PU
  • Product code : M810PU
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 36588
  • Info modified on : 19 Nov 2020 09:35:15
  • Long product name BTC M810PU mouse Ambidextrous USB Type-A Optical 800 DPI :

    800 dpi, Optical sensor, 3-button scroll wheel, WEEE, RoHS

  • Short summary description BTC M810PU mouse Ambidextrous USB Type-A Optical 800 DPI :

    BTC M810PU, Ambidextrous, Optical, USB Type-A, 800 DPI, Black

  • Long summary description BTC M810PU mouse Ambidextrous USB Type-A Optical 800 DPI :

    BTC M810PU. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black