ORtek VRC-1100 remote control IR Wireless PC, TV Press buttons

  • Brand : ORtek
  • Product name : VRC-1100
  • Product code : VRC-1100
  • Category : Remote Controls
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 39502
  • Info modified on : 26 Oct 2020 10:32:19
  • Long product name ORtek VRC-1100 remote control IR Wireless PC, TV Press buttons :

    Vista MCE Remote Control

  • Short summary description ORtek VRC-1100 remote control IR Wireless PC, TV Press buttons :

    ORtek VRC-1100, PC, TV, IR Wireless, Press buttons, Silver

  • Long summary description ORtek VRC-1100 remote control IR Wireless PC, TV Press buttons :

    ORtek VRC-1100. Brand compatibility: Any brand, Remote control proper use: PC, TV, Interface: IR Wireless. Maximum range: 10 m. Input type: Press buttons, Buttons quantity: 49