- Brand : AcuRite
- Product name : 08580
- Product code : 08580
- GTIN (EAN/UPC) : 0072397085809
- Category : Digital Weather Stations
- Data-sheet quality : created/standardized by Icecat
- Product views : 30011
- Info modified on : 25 Jan 2018 17:08:15
-
Long product name AcuRite 08580 digital weather station Black
:
Digital Weather Station plus Portable Weather Alert NOAA Radio with S.A.M.E.
-
Short summary description AcuRite 08580 digital weather station Black
:
AcuRite 08580, Black, Outdoor barometer, Outdoor hygrometer, Outdoor thermometer, Barometer, Hygrometer, Thermometer, Barometer, Hygrometer, Thermometer, 1 - 99%, -40 - 70 °C
-
Long summary description AcuRite 08580 digital weather station Black
:
AcuRite 08580. Product colour: Black, Measuring functions: Outdoor barometer, Outdoor hygrometer, Outdoor thermometer, Measuring functions trend display: Barometer, Hygrometer, Thermometer. Width: 190.5 mm, Depth: 58.4 mm, Height: 38.1 mm