- Brand : Samsung
- Product family : Galaxy NotePRO
- Product name : 12.2
- Product code : SM-P9000ZKFXAR
- Category : Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 122656
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Samsung Galaxy NotePRO 12.2 64 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android Black
:
Galaxy Note Pro 12.2 - 12.2" 2560 x 1600 Super clear LCD, Exynos 5 Octa (1.9 GHz QuadCore + 1.3 GHz Quadcore), 3GB RAM, WiFi, 8MP, S Pen, GPS/GLONASS, USB 3.0, Android 4.4
-
Samsung Galaxy NotePRO 12.2 64 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android Black
:
Stunning 12.2” 4 Mega Pixel Display
Whether you’re watching a performance or creating a presentation, do it all with the GALAXY PRO Series. The 12.2” 4 Mega pixel display means more of everything; more color, more information and more detail. This versatile screen allows you to “flip” through digital magazines, review detailed work documents or enjoy your favorite movies with dual speakers.
Enhanced Multi Window
Seamless multi tasking, four different ways.
Instead of toggling between functions and apps, you can view multiple windows and do multiple things. Multi Window on the GALAXY PRO Series means four different screen views at the same time. Browse the web, watch a video, edit a document and play a game at the same time. How’s that for productivity? -
Short summary description Samsung Galaxy NotePRO 12.2 64 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android Black
:
Samsung Galaxy NotePRO 12.2, 31 cm (12.2"), 2560 x 1600 pixels, 64 GB, 3 GB, Android, Black
-
Long summary description Samsung Galaxy NotePRO 12.2 64 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android Black
:
Samsung Galaxy NotePRO 12.2. Display diagonal: 31 cm (12.2"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 732 g. Operating system installed: Android. Product colour: Black
Display | |
---|---|
Display diagonal | 31 cm (12.2") |
Display resolution | 2560 x 1600 pixels |
Display technology | LCD |
Touch technology | Multi-touch |
Touchscreen type | Capacitive |
Processor | |
---|---|
Processor cores | 8 |
Memory | |
---|---|
Internal memory | 3 GB |
Storage | |
---|---|
Internal storage capacity | 64 GB |
Card reader integrated | |
Compatible memory cards | MicroSD (TransFlash) |
Maximum memory card size | 64 GB |
Storage media | Flash |
Audio | |
---|---|
Built-in speaker(s) | |
Built-in microphone |
Camera | |
---|---|
Rear camera | |
Rear camera type | Single camera |
Rear camera resolution (numeric) | 8 MP |
Rear camera resolution | 3264 x 2448 pixels |
Auto focus | |
Rear camera flash | |
Flash type | LED |
Video recording | |
Maximum video resolution | 1920 x 1080 pixels |
Video recording modes | 1080p |
Video capturing speed | 30 fps |
Front camera | |
Front camera resolution (numeric) | 2 MP |
Geotagging |
Network | |
---|---|
Bluetooth | |
Bluetooth version | 4.0 |
Top Wi-Fi standard | Wi-Fi 5 (802.11ac) |
Wi-Fi standards | 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Wi-Fi Direct |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 1 |
Microphone in | |
Headphone connectivity | 3.5 mm |
Combo headphone/mic port | |
Headphone out |
Messaging | |
---|---|
Design | |
---|---|
Device type | Mobile tablet |
Form factor | Slate |
Design | |
---|---|
Product colour | Black |
Performance | |
---|---|
GLONASS | |
GPS (satellite) | |
Personal info management (PIM) | Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list |
Accelerometer | |
Ambient light sensor | |
Gyroscope | |
Orientation sensor | |
Google applications | Google Maps, Google Play, Google Voice Search |
Position location |
Software | |
---|---|
Platform | Android |
Operating system version | 4.4 |
Operating system installed | Android |
Processor special features | |
---|---|
Intel® Small Business Advantage (Intel® SBA) | |
Intel® Wireless Display (Intel® WiDi) | |
Intel® Turbo Boost Technology | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Rapid Start Technology | |
Intel® Smart Response Technology | |
Intel Smart Connect Technology |
Battery | |
---|---|
Battery capacity | 9500 mAh |
Media formats | |
---|---|
Audio formats supported | AAC, AAC+, eAAC+, FLAC, MP3, WAV, WMA |
Video compression formats | H.263, H.264, MPEG4 |
Video formats supported | H.263, H.264, MPEG4, VC-1, VP8, WMV7, WMV8 |
Weight & dimensions | |
---|---|
Width | 295.6 mm |
Depth | 7.95 mm |
Height | 204 mm |
Weight | 732 g |
Packaging content | |
---|---|
Keyboard included | |
Quick start guide |
Other features | |
---|---|
Wi-Fi |
Country | Distributor |
---|---|
|
1 distributor(s) |
2014-06-27 02:31:48