- Brand : Brandt
- Product name : BWF172I
- Product code : BWF172I
- GTIN (EAN/UPC) : 3660767913271
- Category : Washing Machines
- Data-sheet quality : created/standardized by Icecat
- Product views : 8875
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Brandt BWF172I washing machine Front-load 7 kg 1200 RPM White
:
Brandt BWF172I, Front-load, 7 kg, B, 76 dB, 1200 RPM, 174 kWh
-
Long summary description Brandt BWF172I washing machine Front-load 7 kg 1200 RPM White
:
Brandt BWF172I. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: B. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 590 mm, Depth: 550 mm, Height: 820 mm