- Brand : Brandt
- Product name : KIP915W
- Product code : KIP915W
- GTIN (EAN/UPC) : 3660767568594
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8638
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Brandt KIP915W cooker Freestanding cooker Electric Zone induction hob White A
:
KIP915W - A, 8979 W, 0.862 kWh, 4 induction foyers, Pyrolysis, 50.4 lt, gril, Lampe Incandescente, blanc
-
Short summary description Brandt KIP915W cooker Freestanding cooker Electric Zone induction hob White A
:
Brandt KIP915W, Freestanding cooker, White, Rotary, Front, Electronic, Zone induction hob
-
Long summary description Brandt KIP915W cooker Freestanding cooker Electric Zone induction hob White A
:
Brandt KIP915W. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Top surface type: Enamel steel. Oven power source: Electric, Oven net capacity: 50.4 L, Total oven(s) interior capacity: 50.4 L. Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.739 kWh, Connected load (electric): 8979 W