- Brand : ETNA
- Product name : EFG691BRCA
- Product code : EFG691BRCA
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 32734
- Info modified on : 01 Oct 2019 16:53:59
-
Short summary description ETNA EFG691BRCA cooker Freestanding cooker Electric,Natural gas Gas Black
:
ETNA EFG691BRCA, Freestanding cooker, Black, Rotary, Front, Mechanical, Gas
-
Long summary description ETNA EFG691BRCA cooker Freestanding cooker Electric,Natural gas Gas Black
:
ETNA EFG691BRCA. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven power source: Electric,Natural gas, Oven net capacity: 50 L, Total oven(s) interior capacity: 50 L. Connected load (gas): 9450 W