SVEN RX-150 mouse Ambidextrous USB Type-A Optical 800 DPI

  • Brand : SVEN
  • Product name : RX-150
  • Product code : SV-03200150UB
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5719
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description SVEN RX-150 mouse Ambidextrous USB Type-A Optical 800 DPI :

    SVEN RX-150, Ambidextrous, Optical, USB Type-A, 800 DPI, Black

  • Long summary description SVEN RX-150 mouse Ambidextrous USB Type-A Optical 800 DPI :

    SVEN RX-150. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product colour: Black