SVEN RX-180 mouse Right-hand USB Type-A Optical 800 DPI

  • Brand : SVEN
  • Product name : RX-180
  • Product code : SV-03200180UW
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 3956
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description SVEN RX-180 mouse Right-hand USB Type-A Optical 800 DPI :

    SVEN RX-180, Right-hand, Optical, USB Type-A, 800 DPI, White

  • Long summary description SVEN RX-180 mouse Right-hand USB Type-A Optical 800 DPI :

    SVEN RX-180. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product colour: White