SVEN LX-630 Wireless mouse Ambidextrous RF Wireless Optical 2000 DPI

  • Brand : SVEN
  • Product name : LX-630 Wireless
  • Product code : SV-03200630WB
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 4909
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description SVEN LX-630 Wireless mouse Ambidextrous RF Wireless Optical 2000 DPI :

    SVEN LX-630 Wireless, Ambidextrous, Optical, RF Wireless, 2000 DPI, Black

  • Long summary description SVEN LX-630 Wireless mouse Ambidextrous RF Wireless Optical 2000 DPI :

    SVEN LX-630 Wireless. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black