SVEN RX-310 Wireless mouse Ambidextrous RF Wireless Optical 1200 DPI

  • Brand : SVEN
  • Product name : RX-310 Wireless
  • Product code : SV-011420
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7086
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description SVEN RX-310 Wireless mouse Ambidextrous RF Wireless Optical 1200 DPI :

    SVEN RX-310 Wireless, Ambidextrous, Optical, RF Wireless, 1200 DPI, Black

  • Long summary description SVEN RX-310 Wireless mouse Ambidextrous RF Wireless Optical 1200 DPI :

    SVEN RX-310 Wireless. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Black