SVEN RX-333 Wireless mouse Right-hand RF Wireless Optical 1600 DPI

  • Brand : SVEN
  • Product name : RX-333 Wireless
  • Product code : SV-03200333WG
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 3735
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description SVEN RX-333 Wireless mouse Right-hand RF Wireless Optical 1600 DPI :

    SVEN RX-333 Wireless, Right-hand, Optical, RF Wireless, 1600 DPI, Black, Grey

  • Long summary description SVEN RX-333 Wireless mouse Right-hand RF Wireless Optical 1600 DPI :

    SVEN RX-333 Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Grey