SVEN GX-970 Gaming mouse Right-hand USB Type-A Optical 2000 DPI

  • Brand : SVEN
  • Product name : GX-970 Gaming
  • Product code : SV-008338
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5892
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description SVEN GX-970 Gaming mouse Right-hand USB Type-A Optical 2000 DPI :

    SVEN GX-970 Gaming, Right-hand, Optical, USB Type-A, 2000 DPI, Black

  • Long summary description SVEN GX-970 Gaming mouse Right-hand USB Type-A Optical 2000 DPI :

    SVEN GX-970 Gaming. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Product colour: Black

Reviews
Updated:
2016-11-15 02:39:34
Average rating:72
Uk has collected 2 expert reviews for SVEN GX-970 Gaming mouse Right-hand USB Type-A Optical 2000 DPI and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.