Nilfisk E 145.3-10 DPH X-TRA pressure washer Upright Electric 500 l/h 2100 W Black, Blue

  • Brand : Nilfisk
  • Product name : E 145.3-10 DPH X-TRA
  • Product code : 128470517
  • GTIN (EAN/UPC) : 5703887117865
  • Category : Pressure Washers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7885
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description Nilfisk E 145.3-10 DPH X-TRA pressure washer Upright Electric 500 l/h 2100 W Black, Blue :

    Nilfisk E 145.3-10 DPH X-TRA, Upright, Electric, 10 m, Black, Blue, 500 l/h, 145 bar

  • Long summary description Nilfisk E 145.3-10 DPH X-TRA pressure washer Upright Electric 500 l/h 2100 W Black, Blue :

    Nilfisk E 145.3-10 DPH X-TRA. Form factor: Upright, Power source: Electric, Cable length: 10 m. Maximum flow rate: 500 l/h, Working pressure (max): 145 bar. Power consumption (typical): 2100 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 19.8 kg, Width: 345 mm, Depth: 395 mm