Beats by Dr. Dre Studio Headset Wireless Head-band Calls/Music Bluetooth Grey

  • Brand : Beats by Dr. Dre
  • Product name : Studio
  • Product code : 900-00199-01
  • GTIN (EAN/UPC) : 0848447010264
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 49369
  • Info modified on : 21 Dec 2022 14:23:08
  • Long product name Beats by Dr. Dre Studio Headset Wireless Head-band Calls/Music Bluetooth Grey :

    Studio, 0.24kg, 197mm, USB 2.0, 3.5mm, 20Hz - 20kHz

  • Short summary description Beats by Dr. Dre Studio Headset Wireless Head-band Calls/Music Bluetooth Grey :

    Beats by Dr. Dre Studio, Wireless, Calls/Music, 20 - 20000 Hz, 240 g, Headset, Grey

  • Long summary description Beats by Dr. Dre Studio Headset Wireless Head-band Calls/Music Bluetooth Grey :

    Beats by Dr. Dre Studio. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 240 g. Product colour: Grey

Reviews
Updated:
2018-02-17 03:53:55
Average rating:76
Uk has collected 113 expert reviews for Beats by Dr. Dre Studio Headset Wireless Head-band Calls/Music Bluetooth Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techadvisor.co.uk
Updated:
2018-02-17 03:52:53
Average rating:80
We review the best headphones you can buy in the UK in 2015. Get the most for your money with our top headphones for your smartphone or tablet . including best in-ear headphones, best on-ear headphones and best over-ear headphones. Updated on 14/7/15 . Se...
gadgetguy.com.au
Updated:
2018-02-17 03:52:57
Average rating:80
Wireless headphones can look strange, but Dr. Dre's “Beats” brand is here to show that cordless doesn't necessarily have to mean clunky. Now, the real question is are they worth your money…Headphones are more than just something to listen to your music wi...
  • Pretty good sound across the board; Supports high-resolution audio; Can be wired or wireless; “Fashionable”; Portable, thanks to the ability to fold up;...
  • Controls are cumbersome; No NFC; Expensive; Headphones have to be powered to work, even when wired; Weak active noise cancellation; No cut-off switch when you collapse the headphones, staying on the entire time;...
  • Dr. Dre's option to making your ears sing the praises of music without wires does result in a pair of cans with decent sound, but it's lacking in usability and common sense as far as design and engineering go.Headphones shouldn't need power to work. That'...
eftm.com.au
Updated:
2018-02-17 03:52:59
Average rating:80
We love our “cans” here at EFTM, in fact collecting them is almost a hobby. Plus we'd like to think we know a thing or two about what brings together the ultimate headphones package after years working in radio. We see plenty of them come across the man c...
gizmodo.com.au
Updated:
2018-02-17 03:53:05
Average rating:0
Some headphone makers put fashion and and form before function, leaving you with great-looking cans that don't actually sound that great. These new Beats Studio Wireless headphones combine Bluetooth and noise and despite what you might presume based on th...
  • Well built, fashionable, Good sound quality, Versatile noise cancelling...
  • Expensive, Noise cancelling can't be disabled, Earcups don't articulate...
  • Beats Studio WirelessLikeWell built, fashionable.Good sound quality.Versatile noise cancelling.Don't LikeExpensive.Noise cancelling can't be disabled.Earcups don't articulate.Despite a few flaws in design and the implementation of noise cancelling and int...
techradar.com
Updated:
2018-02-17 03:53:05
Average rating:70
How much is a name worth? Beats, by Apple's standards at least, is a $3 billion brand.Costing a cool $379.95 (about £224, AU$404), I ask again: how much is a name worth? It's difficult to review the Beats Studio Wireless headphones without dwelling on the...
  • Super sleek design, Quality sound, Comfy and easy to use...
  • Exorbitantly pricey, Some sound leakage, Too heavy on bass, Locked, in battery...
  • After wearing these cans around for the past three weeks, I understand why the Beats Studio Wireless headphones are so appealing. The sound quality is better than most lower-end cans and, in the right mood, the boosted bass serves a guilty pleasure. Thes...
techradar.com/au/
Updated:
2018-02-17 03:53:05
Average rating:70
How much is a name worth? Beats, by Apple's standards at least, is a $3 billion brand.Costing a cool $379.95 (about £224, AU$404), I ask again: how much is a name worth? It's difficult to review the Beats Studio Wireless headphones without dwelling on the...
  • Super sleek design, Quality sound, Comfy and easy to use...
  • Exorbitantly pricey, Some sound leakage, Too heavy on bass, Lockedin battery...
  • But before the Studio Wireless wins your praise (or derision), there are still a few more hurdles to jump. Namely, the internal battery and feature set. Battery life It's no secret, making long-lasting rechargeable batteries isn't easy. Beats's website pr...
avhub.com.au
Updated:
2018-02-17 03:53:09
Average rating:0
He loves his bass, dr dre, judging from these over-the-ear ‘studio's, part of the ‘beats' collection from Monster.They come bearing not only his signature on the extraordinarily upmarket packaging, but also a supposedly personally-penned paeon to the powe...
digitalversus.com
Updated:
2018-02-17 03:53:11
Average rating:60
A wireless version of the Beats Studio headphones has been a long time coming, but the cable-free version finally made an appearance on 23 March to coincide with the El...
  • Comfortable, Quality finish and manufacturing, Balanced frequency response, Ergonomics, Lots of accessories...
  • Somewhat stifled sound, ANC produces an audible hiss, ANC can't be turned off, Expensive...
  • We were somewhat disappointed with the Studio Wireless' sound compared to the standard Beats Studio, which we liked. That said, it's still a well-designed headphone with quality manufacturing, elegant finish and acceptable performance. It's both a functio...
expertreviews.co.uk
Updated:
2018-02-17 03:53:11
Average rating:60
Dr. Dre's Beats headphones range is both widely imitated and remarkably divisive among audio enthusiasts. The design of the Beats Studio Wireless headphones is heavy on glossy plastic and looks a little cheap at first glance. However, we liked the comfort...
  • Strong bass and decent sound quality, but active noise-cancelling is too aggressive...
More