- Brand : O2
- Product name : HTC One mini
- Product code : 1HTCM4SN
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 7068
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name O2 HTC One mini 10.9 cm (4.3") Single SIM 4G Micro-USB B 1 GB 16 GB 1800 mAh Silver
:
One Mini - 4.3" HD, GSM/GPRS/EDGE, UMTS/ HSPA, LTE, Qualcomm Snapdragon 400 dual-core 1.4GHz, 1GB DDR2, GPS, Bluetooth, Wi-Fi, HTC UltraPixel Camera, Android
-
Short summary description O2 HTC One mini 10.9 cm (4.3") Single SIM 4G Micro-USB B 1 GB 16 GB 1800 mAh Silver
:
O2 HTC One mini, 10.9 cm (4.3"), 1280 x 720 pixels, 1.4 GHz, 1 GB, 16 GB, Silver
-
Long summary description O2 HTC One mini 10.9 cm (4.3") Single SIM 4G Micro-USB B 1 GB 16 GB 1800 mAh Silver
:
O2 HTC One mini. Display diagonal: 10.9 cm (4.3"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1800 mAh. Product colour: Silver. Weight: 122 g
Country | Distributor |
---|---|
|
1 distributor(s) |
Uk has collected 350 expert reviews for O2 HTC One mini 10.9 cm (4.3") Single SIM 4G Micro-USB B 1 GB 16 GB 1800 mAh Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techradar.com/au/
Updated:
2014-05-16 03:32:20
2014-05-16 03:32:20
Average rating:90
What are you supposed to do when you make the world's best phone? HTC thinks the answer is to make it smaller, shave off a few unnecessary bits and make it a whole lot cheaper.We're excited about the prospect of the HTC One Mini, as it's a handset with al...
We've been waiting for so long for the opportunity to review the HTC One, and now we're here – reviewing the HTC One Mini. It's not exactly what we would have liked, but the HTC One Mini is close enough given it is basically the same as the HTC One except...
Digital Life News Mobiles Technology News DateOctober 17, 2013 (1) Read later They've cut the size of the One, made it $288 cheaper, but with no lack of functionality, the mini is no shrinking violet. The first thing you notice about the mini...
Despite the rise of massive smartphone/tablet hybrids like Sony's Xperia Z Ultra and Samsung's Galaxy Mega, not everyone is clamoring for a large screen. If they were, Apple wouldn't be sticking to the 4-inch form factor with the 5S and 5C, and Samsung wo...
A few months ago I had a HTC One for review, ever since it went back my life has been different, I’ve been constantly looking for a new phone to fill the 5″ 1080p Aluminium unibody sized gap in my life. I’ve played about the Galaxy S4 and the Xperia Z...
News of a smaller variant of the One surfaced in May when the device was given the code name M4 . The rumors thrilled us quite a bit as we are huge fans of the aluminum unibody chassis of the 4.7-inch HTC One and what's not to like about a smaller and han...
Smartphones continue to get bigger and bigger but not everyone wants to carry around a behemoth in their pocket. At least that's what HTC seems to believe. The HTC One Mini is a compact version of the flagship HTC One , aiming to deliver a similar user ex...
digitalversus.com
Updated:
2014-05-16 03:32:21
2014-05-16 03:32:21
Average rating:80
Ahead of our full review of the HTC One Mini, we thought we'd give you a sneak peak at our lab test results from the phone's Super LCD 3 screen.... After teasing the upcoming announcement of its One Mini smartphone in pretty clear terms on Twitter last n...
fatducktech.com
Updated:
2014-05-16 03:32:21
2014-05-16 03:32:21
Average rating:0
The HTC One Mini cuts a few slices out of the basic HTC One recipe, but still remains a satisfying smaller Android handset.The HTC One remains my favourite Android handset released this year (although I'm very keen to give the Note 3 a proper test), so th...