O2 LG G2 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 3000 mAh Black

  • Brand : O2
  • Product name : LG G2
  • Product code : 1LGGG2BN
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7517
  • Info modified on : 27 Feb 2024 14:06:27
  • Long product name O2 LG G2 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 3000 mAh Black :

    G2 - 5.2" Full HD IPS, HSPA+, 4G LTE, 2.3 GHz Quad Core Qualcomm Snapdragon, RAM 2 GB, 13 MP, Bluetooth, NFC, Wi-Fi, GPS, 3000 mAh, Android 4.2.2

  • Short summary description O2 LG G2 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 3000 mAh Black :

    O2 LG G2, 13.2 cm (5.2"), 1920 x 1080 pixels, 2 GB, 13 MP, Android 4.2.2, Black

  • Long summary description O2 LG G2 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 3000 mAh Black :

    O2 LG G2. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. RAM capacity: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 3000 mAh. Product colour: Black. Weight: 140 g

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-05-16 03:32:25
Average rating:86
Uk has collected 806 expert reviews for O2 LG G2 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 3000 mAh Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techview.co
Updated:
2014-05-16 03:32:23
Average rating:0
When considering what makes a good smartphone there's a lot of factors that come to mind. The obvious ones such as user interface, display quality and overall specifications are all major factors but equally important is the battery life and usability fac...
knowyourmobile.com
Updated:
2014-05-16 03:32:23
Average rating:80
While the Nexus name is widely recognised and well-regarded, LG is undergoing a re-branding excercise, dropping the Optimus moniker and simply running with LG G2. It is, arguably, the best smartphone LG has produced to date, so it would be a shame for it...
  • Incredible power, amazing screen, fantastic battery life...
  • No MicroSD card slot, button placement could prove an issue for some...
  • LG has had to play second fiddle to many other Android hardware makers in recent years, but by working with Google on the popular Nexus 4, the company is clearly on the rise. The G2 is an accomplished and likeable handset that is well specced, provides g...
knowyourmobile.com
Updated:
2014-05-16 03:32:23
Average rating:80
While the Nexus name is widely recognised and well-regarded, LG is undergoing a re-branding excercise, dropping the Optimus moniker and simply running with LG G2. It is, arguably, the best smartphone LG has produced to date, so it would be a shame for it...
  • Incredible power, amazing screen, fantastic battery life...
  • No MicroSD card slot, button placement could prove an issue for some...
  • LG has had to play second fiddle to many other Android hardware makers in recent years, but by working with Google on the popular Nexus 4, the company is clearly on the rise. The G2 is an accomplished and likeable handset that is well specced, provides...
tweaktown.com
Updated:
2014-05-16 03:32:24
Average rating:90
With all of the hoopla surrounding the Galaxy range of smartphones from Samsung, there's not much time for anything else special in the Android world. This is where reviewers like myself, and my peers on other sites, TV shows, magazines and more, have to...
  • For a while, I've been writing in my news that LG would become a serious contender in the Android smartphone space, something that the market needs. Right now, we have Samsung and HTC, the former pushing out countless Galaxy devices - with huge success f...
theregister.co.uk
Updated:
2014-05-16 03:32:24
Average rating:0
For all the variation in screen size and the occasional BlackBerry with a keyboard, the design of modern smartphones is remarkably similar: an oblong lump with some sort of button arrangement below the screen and the power and volume controls scattered a...
  • If you can live with the fixed battery and equally fixed storage, the G2 is a rather impressive bag of tricks. It's surprisingly small and svelte for something with a 5.2-inch screen and that screen is a very good example of the breed. The battery is use...
coolsmartphone.com
Updated:
2014-05-16 03:32:24
Average rating:80
Just how bad is the LG skin? Is it worse than TouchWiz? How is that button on the back? That’s what people say to me when the see I’ve got the LG G2. The LG G2 is one of the most unique devices of recent times and as I’ve had one for a few weeks now an...
  • The LG G2 is a great phone, with a bit of fiddling it's an amazing phone, with a bit of hacking it would be an astounding phone. It's just the normal person buying one of these won't probably be able to even turn off some of the unnecessary features. Whic...
fatducktech.com
Updated:
2014-05-16 03:32:24
Average rating:0
LG tries something different with the G2, but with the just-announced Nexus 5 , the reasons to put up with its difference pretty much evaporate.LG's G2 does a lot right. For a start, it's quite a technical powerhouse, with a 2.3GHz Qualcomm Snapdragon 800...
  • There's nothing wrong with taking risks with smartphone design, but a risk is still a risk. The LG G2's underlying hardware is very solid, but the oddly placed power/volume buttons are a better talking point than a purchasing factor in my view.The complic...
itproportal.com
Updated:
2014-05-16 03:32:24
Average rating:90
If LG has got things right with its top flight G2 phone, priced at the £440 mark, the company might steal some thunder from the market leaders. The obvious competition for this 5.2in handset includes the HTC One, Samsung Galaxy S4 and Sony Xperia Z1 – so...
  • Fantastic screen, Top notch processor, Clever user interface tweaks, Good camera...
  • No expandable storage, Plasticky chassis...
  • The inability to add extra storage is a real downer, and a very unfortunate decision by LG. I'm not a fan of the slightly budget feel of the G2's backplate either – a more premium finish might have done better in the style wars. That said, there's loads...
whatmobile.net
Updated:
2014-05-16 03:32:24
Average rating:76
As you get used to the LG G2 you may find yourself asking “why isn’t this thing bigger?”No, we don’t mean literally bigger, as the 5.2 inch display has more than enough space for any task you could ask of a smartphone. But it’s evident that, in the G2, LG...
  • Vibrant, attractive display, A range of helpful new features, Powerful innards...
  • Camera lacking, Gets hot too quickly, Inconvenient button placement...
More