O2 Nokia Asha 503 7.62 cm (3") Single SIM Asha 1.1 3G Micro-USB B 1200 mAh Green

  • Brand : O2
  • Product name : Nokia Asha 503
  • Product code : 1NO503GN
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6850
  • Info modified on : 27 Feb 2024 14:14:57
  • Long product name O2 Nokia Asha 503 7.62 cm (3") Single SIM Asha 1.1 3G Micro-USB B 1200 mAh Green :

    Asha 503 - 3" 320 x 240 LCD, GSM/WCDMA, 5MP, Bluetooth, Wi-Fi, USB, 3.5 mm, Asha 1.1

  • Short summary description O2 Nokia Asha 503 7.62 cm (3") Single SIM Asha 1.1 3G Micro-USB B 1200 mAh Green :

    O2 Nokia Asha 503, 7.62 cm (3"), 320 x 240 pixels, 5 MP, Asha 1.1, Green

  • Long summary description O2 Nokia Asha 503 7.62 cm (3") Single SIM Asha 1.1 3G Micro-USB B 1200 mAh Green :

    O2 Nokia Asha 503. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Asha 1.1. Battery capacity: 1200 mAh. Product colour: Green. Weight: 110.2 g

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-05-16 03:32:09
Average rating:62
Uk has collected 43 expert reviews for O2 Nokia Asha 503 7.62 cm (3") Single SIM Asha 1.1 3G Micro-USB B 1200 mAh Green and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
itproportal.com
Updated:
2014-05-16 03:32:09
Average rating:60
Having spent time last week with Nokia's giant Lumia 1520, this week I've been getting to know something at the opposite end of the spectrum from Nokia, the Asha 503. This is a tiny handset – and it reminds me very much of the Xperia X10 mini, a phone rel...
  • Low cost, Easy to pocket, Good battery life...
  • Generally poor spec, Small and unimpressive display, Minimal app support...
  • The Nokia Asha 503 might call itself a smartphone, but it isn't that smart. Its proprietary OS means its app add-ons are minimal – and what you can get seems expensive. It lacks internal storage, has a poor speaker and design-wise its small screen is dwa...
techradar.com
Updated:
2014-05-16 03:32:09
Average rating:70
The Nokia Asha 503 is the latest handset in a series of low-cost, feature-packed devices from the Microsoft-owned company.The Asha 503 is a slightly upgraded version of the Asha 501, with an improved camera and better social integration as default.Picking...
  • Great battery life, 5 MP camera, Replaceable rear cover, Easy to use, Cheap...
  • Small, low res screen, No GPS, No front camera, Small selection of apps...
  • Nokia has managed to design and produce a solid device for under £100, and for the price it's hard to complain about the problems. The bulky frame can be taken one of two ways. Either you think it feels rugged and durable, or chunky and a waste of space...
techadvisor.co.uk
Updated:
2014-05-16 03:32:09
Average rating:50
At £69.99 the Nokia Asha 503 is one of the cheapest smartphones available to buy in the UK right now. It comes with its own OS and is unique in its design. Is this phone better than its rival budget Android smartphones ? Read our Nokia Asha 503 review to...
  • Nokia Asha 503 leaves a lot to be desire, it lacks performance, apps and reliability, but what it does have is affordability. The 502 really is an entry level smartphone that should only be considered if you are desperate to get your hands on a smartphone...
tbreak.ae
Updated:
2016-12-29 22:28:57
Average rating:73
Nokia's Asha phone range is mostly aimed at people who want a marginally intelligent phone that won't cost them the earth. Their new lineup features the Asha 503 – a brightly colored phone encased in transparent plastic. Featuring a 3-inch screen and 5 me...
  • The Nokia Asha 503 is certainly great for doing basic phone calls and messaging, but over that it doesn't impress due to its very average performance. It's more worthwhile to spend just a little bit extra and get a decent Android phone with more apps an...
technave.com
Updated:
2016-12-29 22:28:57
Average rating:0
Small, 3.5G capable and touchscreen equipped, can the Nokia Asha 503 be used as a smartphone?As the top-of-the-line model of the Nokia Asha 500 series of hybrid feature phones, the Nokia Asha 503 offers a number of features which are on par with that of m...
recombu.com
Updated:
2014-05-16 03:32:09
Average rating:20
The Nokia Asha 503 is the latest release from the Finnish company's range of budget-priced feature phones.The Asha 503 is not a cutting edge smartphone by any means, although it totes a respectable 5-megapixel camera with an LED flash, Facebook, WhatsApp...
  • Fun, eye-catching design, 5-megapixel camera, Lightweight, compact build...
  • Poor value for money, Low resolution screen, No GPS, Lacklustre apps and browser...
  • Bye Asha, buy Lumia The Nokia Asha 503 is a budget phone with a low resolution screen, a middling camera and a lacklustre browser. While the design both inside and out is eye-catching, it's not enough to justify the price. When you consider that you c...
phonearena.com
Updated:
2014-05-16 03:32:09
Average rating:0
The Nokia Asha 503 is a fun little affordable feature phone coming in vibrant colorful tones. With a unique glass-like outer coating, it appears as if it’s in a transparent glossy case and is definitely aiming for the younger crowds.The Asha 503 comes...
  • Colorful fun design, Decent 5megapixel camera...
  • Underpowered feature phone with very limited functionality and poor apps, Poor display...
  • With a price of around $99 (€99 in Europe), the Asha 503 is without a doubt an affordable device, but in this day and age there are plenty of smartphones offering much more for the same price.The Asha 503 is coming to affordable markets where it will m...