O2 Nokia Lumia 620 9.65 cm (3.8") Single SIM Windows Phone 8 3G Micro-USB B 0.5 GB 8 GB 1300 mAh Black

  • Brand : O2
  • Product name : Nokia Lumia 620
  • Product code : 1NO620BN
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5358
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name O2 Nokia Lumia 620 9.65 cm (3.8") Single SIM Windows Phone 8 3G Micro-USB B 0.5 GB 8 GB 1300 mAh Black :

    Lumia 620 - 3.8" LCD, 800 x 480, GSM, WCDMA, Dual-core 1.0 GHz, 5.0 MP, HD Video, GPS, 1300 mAh

  • Short summary description O2 Nokia Lumia 620 9.65 cm (3.8") Single SIM Windows Phone 8 3G Micro-USB B 0.5 GB 8 GB 1300 mAh Black :

    O2 Nokia Lumia 620, 9.65 cm (3.8"), 0.5 GB, 8 GB, 5 MP, Windows Phone 8, Black

  • Long summary description O2 Nokia Lumia 620 9.65 cm (3.8") Single SIM Windows Phone 8 3G Micro-USB B 0.5 GB 8 GB 1300 mAh Black :

    O2 Nokia Lumia 620. Display diagonal: 9.65 cm (3.8"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: S4. RAM capacity: 0.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 8. Battery capacity: 1300 mAh. Product colour: Black. Weight: 127 g

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-05-16 03:32:11
Average rating:78
Uk has collected 254 expert reviews for O2 Nokia Lumia 620 9.65 cm (3.8") Single SIM Windows Phone 8 3G Micro-USB B 0.5 GB 8 GB 1300 mAh Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
gadgetspeak.com
Updated:
2014-05-16 03:32:10
Average rating:72
As one of the original market leaders in the mobile phone sector, Nokia is now facing a massive battle from the forces of iOS and Android. As part of the Nokia offensive is a new Lumia model...
pcadvisor.co.uk
Updated:
2014-05-16 03:32:10
Average rating:70
Nokia has released a whole heap of Windows Phone 8 devices in an attempt to cater for all price ranges. The Nokia Lumia 620 is a long way away from being the best Windows Phone 8 smartphone, but it is relatively cheap. Read our Nokia Lumia 620 review to f...
letsgomobile.org/en
Updated:
2014-05-16 03:32:10
Average rating:78
T he Finnish telecom company Nokia has introduced a mid-segment smartphone with the Lumia 620. The Nokia 620 is one of the few smartphones with the Windows Phone 8 operating system that is for sale for less than €250. Next to the Windows operating syst...
  • W ith the Lumia 620, Nokia has introduced a smartphone to the market with an outstanding price/quality ratio. Currently, the Nokia Lumia 620 is sold at around €240,-. To think that this smartphone runs on Microsoft’s newest operating system, Windows...
geeksquad.co.uk
Updated:
2014-05-16 03:32:10
Average rating:0
As Nokia continue to unleash their new range of Lumia devices, I got my hands on the 620 and decided to put it through its paces in our latest expert review. This stylish phone is one of Nokia's entry-level Windows 8 devices, and comes preloaded with a wh...
  • Low price point, Expandable memory up to 64GB, Dolby Sound Enhancement...
  • Audio jack attached to back case, 512MB RAM, Low battery capacity, Design, Nokia have taken an extremely similar approach with the Lumia 620 that they took with the 820, namely a removable back case that fits perfectly giving the phone a sturdy uni-body l...
micromart.co.uk
Updated:
2014-05-16 03:32:10
Average rating:80
Android handsets dominate the budget end of the smartphone market, but phones like the Nokia Lumia 620 should drastically alter this situation. It's a high-quality piece of kit and, surprisingly, it's available on contracts that cost just £15-per-month -...
delimiter.com.au
Updated:
2014-05-16 03:32:10
Average rating:0
If you're in the market for a Nokia smartphone at the moment, you're likely feeling dazzled — by both choice and colour. The Finnish company's latest low-end opus is the Lumia 620, going for prices as low as $259. But does this lesser model in Noki...
  • Obviously, obviously, there are better, more powerful smartphones out there — you can get them from Nokia, you can get them from Apple, you can get them from an Android vendor or even another Windows Phone vendor. You know it, we know it, everyone knows...
techview.co
Updated:
2014-05-16 03:32:10
Average rating:0
Introduction and Key FeaturesPrior to the Mobile World Congress 2013 (MWC2013) we received the Nokia Lumia 620 for a short trial.The Nokia Lumia 620 stands a little outside of the usual look that is represented by the Lumia windows phone range with their...
goodgearguide.com.au
Updated:
2014-05-16 03:32:10
Average rating:80
Nokia is desperately trying to break into the low cost, entry level smartphone market. The Lumia 620 is a Windows Phone 8 device that sells for little over $300 in Australia. Despite its low price it has an appealing design, good performance and a long...
  • Very competitive price, Full range of Nokia apps, Excellent performance & features...
  • Limited third-party app selection, No 4G connectivity...
  • Despite its low price the Nokia Lumia 620 has an appealing design, good performance and a long list of features. It's one of the best entry-level smartphones on the market...
gadgetguy.com.au
Updated:
2014-05-16 03:32:11
Average rating:80
Remember when Nokia said you could personalise your phone with colourful covers that really represented who you were? We’re showing our age here, and we haven’t really seen that in a phone since the Finnish brand made pre-smartphone devices like the 5...
  • Decent battery life in a small size should take you through a little over a day;...
  • No wireless charging support; Cases can be a bit slippery; Colourful cases won't automatically change the colour themes;...
  • We review enough phones at GadgetGuy to be able to spot the ordinary ones, and while there's nothing that makes this phone particularly bad, there's nothing outside of the price and replaceable cases that makes it stand out, either.For the $329 mark, it's...
More