- Brand : LG
- Product name : CCH-250
- Product code : CCH-250.ACUSWH
- Category : Mobile Phone Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 38907
- Info modified on : 02 Jun 2018 22:44:36
-
Short summary description LG CCH-250 mobile phone case 12.7 cm (5") Folio White
:
LG CCH-250, Folio, LG, Nexus 5, 12.7 cm (5"), White
-
Long summary description LG CCH-250 mobile phone case 12.7 cm (5") Folio White
:
LG CCH-250. Case type: Folio, Brand compatibility: LG, Compatibility: Nexus 5, Maximum screen size: 12.7 cm (5"), Product colour: White
Embed the product datasheet into your content
Features | |
---|---|
Maximum screen size | 12.7 cm (5") |
Compatibility | Nexus 5 |
Case type | Folio |
Features | |
---|---|
Product colour | White |
Brand compatibility | LG |
Other features | |
---|---|
Carrying style | Bag, Hand (carrying), Pocket (carrying) |
Country | Distributor |
---|---|
|
1 distributor(s) |