- Brand : Case Logic
- Product name : TNEO-110PINK
- Product code : TNEO-110-PINK
- Category : Tablet Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 13620
- Info modified on : 10 Sep 2021 14:46:10
- Warranty: : 25 years
-
Long product name Case Logic TNEO-110PINK 25.4 cm (10") Messenger case Pink
:
10'', iPad, 240g
-
Case Logic TNEO-110PINK 25.4 cm (10") Messenger case Pink
:
iPad® / 10" Tablet Attaché with Pocket
TNEO-110-PINK
This streamlined attaché cradles your tablet in the main compartment and stores essential accessories in a front zipper pocket. Confidently tote your power adapter, USB cord, earbuds or phone in the outer pocket, while an interior protection panel keeps your screen safe. Easily transport this sleek design horizontally by the padded handles or tucked into another bag. -
Short summary description Case Logic TNEO-110PINK 25.4 cm (10") Messenger case Pink
:
Case Logic TNEO-110PINK, Messenger case, Any brand, 25.4 cm (10"), 240 g
-
Long summary description Case Logic TNEO-110PINK 25.4 cm (10") Messenger case Pink
:
Case Logic TNEO-110PINK. Case type: Messenger case, Brand compatibility: Any brand, Maximum screen size: 25.4 cm (10"). Weight: 240 g
Embed the product datasheet into your content
Features | |
---|---|
Maximum screen size | 25.4 cm (10") |
Case type | Messenger case |
Material | Neoprene, Polyester |
Product main colour | Pink |
Brand compatibility | Any brand |
Protection features | Scratch resistant |
Weight & dimensions | |
---|---|
Width | 35.6 mm |
Depth | 294 mm |
Weight & dimensions | |
---|---|
Height | 206 mm |
Interior dimensions (W x D x H) | 17.8 x 185 x 274 mm |
Weight | 240 g |
Packaging data | |
---|---|
Quantity per pack | 1 pc(s) |
Screen protector |
Other features | |
---|---|
Carrying style | Hand (carrying) |