- Brand : Lenmar
- Product name : ACUSB344K
- Product code : ACUSB344K
- Category : Mobile Device Chargers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7454
- Info modified on : 29 Dec 2023 10:00:58
-
Long product name Lenmar ACUSB344K mobile device charger Mobile phone, Tablet Black AC Indoor
:
3 USB Charger f/ iPads, Tablets & Mobile Phones, Black
-
Short summary description Lenmar ACUSB344K mobile device charger Mobile phone, Tablet Black AC Indoor
:
Lenmar ACUSB344K, Indoor, AC, 4.4 A, Black
-
Long summary description Lenmar ACUSB344K mobile device charger Mobile phone, Tablet Black AC Indoor
:
Lenmar ACUSB344K. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone, Tablet. Input voltage: 100 - 240 V, AC adapter output current: 4.4 A. USB 2.0 ports quantity: 3. Product colour: Black